DigiKey RF Receivers AD6688BBPZRL-3000-ND

Description
- RF Receiver TD-SCDMA, W-CDMA 1.2GHz 16Gbps 196-BGA-ED (12x12)
Request a Quote Datasheet
Description
- RF Receiver TD-SCDMA, W-CDMA 1.2GHz 16Gbps 196-BGA-ED (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - AD6688BBPZRL-3000-ND - DigiKey
Thief River Falls, MN, United States
- RF Receiver TD-SCDMA, W-CDMA 1.2GHz 16Gbps 196-BGA-ED (12x12)

- RF Receiver TD-SCDMA, W-CDMA 1.2GHz 16Gbps 196-BGA-ED (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number AD6688BBPZRL-3000-ND
Product Name RF Receivers
Device Type Receiver
Technology WCDMA
Operating Frequency 1200 MHz
Data Rate 1.60E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 1127-1800-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 3V
Operating Frequency 2400 MHz
View Details
Telecom - 73M1916-IM/F-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
Telecom - 73M1906B-IVTR/F-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "20-TSSOP (0.173"", 4.40mm Width)"
View Details
RF Transceiver ICs - 505-ADF7030-1BSTZN-RLTR-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 169 to 960 MHz
View Details