DigiKey RF Transceiver ICs ADF7030-1BSTZN-ND

Description
IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ADF7030-1BSTZN-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ADF7030-1BSTZN-ND
RF Transceiver ICs ADF7030-1BSTZN-ND
IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP

IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ADF7030-1BSTZN-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 169 to 960 MHz
Data Rate 360 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-AD9375BBCZ-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 3.3V
Operating Frequency 300 to 6000 MHz
View Details
RF Receivers - 62-1384-6-ND - DigiKey
Specs
Device Type Receiver
Technology GPS
Supply Voltage 3.3V
View Details
RF Receivers - 505-AD6688BBPZ-3000-ND - DigiKey
Specs
Device Type Receiver
Technology WCDMA
Operating Frequency 1200 MHz
View Details
RF Transceiver ICs - ADF7021-NBCPZ-RLCT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 80 to 916 MHz
Data Rate 24 kbps
View Details