DigiKey RF Amplifiers 505-HMC1099PM5ETR-ND

Description
RF Amplifier IC General Purpose 10MHz ~ 1.1GHz 32-LFCSP-CAV (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 10MHz ~ 1.1GHz 32-LFCSP-CAV (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-HMC1099PM5ETR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 10MHz ~ 1.1GHz 32-LFCSP-CAV (5x5)

RF Amplifier IC General Purpose 10MHz ~ 1.1GHz 32-LFCSP-CAV (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-HMC1099PM5ETR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 1100 MHz
Minimum Gain 18 dB
Maximum Gain 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1016-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 800 to 3800 MHz
View Details
RF Amplifiers - 1127-3361-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 37000 to 40000 MHz
View Details
RF Amplifiers - 1127-3322-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 81000 to 86000 MHz
View Details
RF Amplifiers - 1127-2674-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 24000 to 29500 MHz
View Details