DigiKey RF Amplifiers 1127-1546-ND

Description
RF Amplifier IC LTE, WiMax 1.3GHz ~ 2.9GHz 24-QFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC LTE, WiMax 1.3GHz ~ 2.9GHz 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1546-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1546-ND
RF Amplifiers 1127-1546-ND
RF Amplifier IC LTE, WiMax 1.3GHz ~ 2.9GHz 24-QFN (4x4)

RF Amplifier IC LTE, WiMax 1.3GHz ~ 2.9GHz 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1546-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 1300 to 2900 MHz
Minimum Gain 35 dB
Maximum Gain 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1436-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 6650 to 7650 MHz
View Details
RF Amplifiers - 1127-2801-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4000 to 10000 MHz
View Details
RF Amplifiers - 1127-1016-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 800 to 3800 MHz
View Details
RF Amplifiers - 1127-2979-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 12000 to 16000 MHz
View Details