DigiKey RF Amplifiers 1127-3462-ND

Description
RF Amplifier IC VSAT 300MHz ~ 20GHz Die
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 300MHz ~ 20GHz Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3462-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3462-ND
RF Amplifiers 1127-3462-ND
RF Amplifier IC VSAT 300MHz ~ 20GHz Die

RF Amplifier IC VSAT 300MHz ~ 20GHz Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3462-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 300 to 20000 MHz
Minimum Gain 16.5 dB
Maximum Gain 16.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3306-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 34000 to 42000 MHz
View Details
RF Amplifiers - 1127-1661-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 500 to 18500 MHz
View Details
RF Amplifiers - 1127-3569-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 40000 MHz
View Details
RF Amplifiers - 1127-1796-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 7500 to 26500 MHz
View Details