DigiKey RF Amplifiers 1127-1032-2-ND

Description
RF Amplifier IC General Purpose 5GHz ~ 7GHz 8-MSOP-EP
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5GHz ~ 7GHz 8-MSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1032-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1032-2-ND
RF Amplifiers 1127-1032-2-ND
RF Amplifier IC General Purpose 5GHz ~ 7GHz 8-MSOP-EP

RF Amplifier IC General Purpose 5GHz ~ 7GHz 8-MSOP-EP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1032-2-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 7000 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3361-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 37000 to 40000 MHz
View Details
RF Amplifiers - 1127-3514-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HiperLAN, UNII
Frequency Range 4900 to 5900 MHz
View Details
RF Amplifiers - 1127-2660-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Package Type Die
View Details
RF Amplifiers - 1127-3506-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 16000 to 33000 MHz
View Details