DigiKey RF Amplifiers 505-ADL5545ARKZ-R7CT-ND

Description
RF Amplifier IC General Purpose 30MHz ~ 6GHz SOT-89-3
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 30MHz ~ 6GHz SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-ADL5545ARKZ-R7CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 30MHz ~ 6GHz SOT-89-3

RF Amplifier IC General Purpose 30MHz ~ 6GHz SOT-89-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-ADL5545ARKZ-R7CT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 30 to 6000 MHz
Minimum Gain 24.1 dB
Maximum Gain 24.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1338-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 21000 to 29000 MHz
View Details
RF Amplifiers - 1127-3494-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3000 to 4500 MHz
View Details
RF Amplifiers - 1127-3569-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 40000 MHz
View Details
RF Amplifiers - 1127-3513-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6500 to 13500 MHz
View Details