DigiKey RF Amplifiers 1127-1828-2-ND

Description
RF Amplifier IC General Purpose 300MHz ~ 3GHz SC-70-6
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 300MHz ~ 3GHz SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1828-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1828-2-ND
RF Amplifiers 1127-1828-2-ND
RF Amplifier IC General Purpose 300MHz ~ 3GHz SC-70-6

RF Amplifier IC General Purpose 300MHz ~ 3GHz SC-70-6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1828-2-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 300 to 3000 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3728-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 22500 to 26500 MHz
View Details
RF Amplifiers - 1127-1067-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 3000 MHz
View Details
RF Amplifiers - 1127-2804-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 5500 to 8500 MHz
View Details
RF Amplifiers - 1127-3459-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 15000 MHz
View Details