DigiKey RF Amplifiers 1127-3373-ND

Description
RF Amplifier IC 2.7GHz ~ 3.8GHz 32-LFCSP-CAV (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC 2.7GHz ~ 3.8GHz 32-LFCSP-CAV (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3373-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3373-ND
RF Amplifiers 1127-3373-ND
RF Amplifier IC 2.7GHz ~ 3.8GHz 32-LFCSP-CAV (5x5)

RF Amplifier IC 2.7GHz ~ 3.8GHz 32-LFCSP-CAV (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3373-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2700 to 3800 MHz
Minimum Gain 35 dB
Maximum Gain 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2867-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1100 MHz
View Details
RF Amplifiers - 1127-2846-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 7000 to 15000 MHz
View Details
RF Amplifiers - 1127-2686-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 12000 to 16000 MHz
View Details
RF Amplifiers - 1127-2628-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10000 to 13000 MHz
View Details