DigiKey RF Amplifiers 1127-3703-ND

Description
RF Amplifier IC VSAT 17GHz ~ 27GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 17GHz ~ 27GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3703-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3703-ND
RF Amplifiers 1127-3703-ND
RF Amplifier IC VSAT 17GHz ~ 27GHz Module

RF Amplifier IC VSAT 17GHz ~ 27GHz Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3703-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 17000 to 27000 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2723-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37000 to 45000 MHz
View Details
RF Amplifiers - 1127-1782-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 15000 MHz
View Details
RF Amplifiers - 1127-2743-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 802.11/WiFi, WLAN
Frequency Range 71000 to 86000 MHz
View Details
RF Amplifiers - 1127-1868-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 0.0 to 10000 MHz
View Details