DigiKey RF Amplifiers 505-ADL5535ARKZ-R7TR-ND

Description
RF Amplifier IC General Purpose 20MHz ~ 1GHz SOT-89-3
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 20MHz ~ 1GHz SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-ADL5535ARKZ-R7TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 20MHz ~ 1GHz SOT-89-3

RF Amplifier IC General Purpose 20MHz ~ 1GHz SOT-89-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-ADL5535ARKZ-R7TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 20 to 1000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1470-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 4000 MHz
View Details
RF Amplifiers - 1127-1435-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 7800 to 8700 MHz
View Details
RF Amplifiers - 1127-1487-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 10000 MHz
View Details
RF Amplifiers - 1127-3415-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 6000 to 18000 MHz
View Details