DigiKey RF Amplifiers 1127-2931-ND

Description
RF Amplifier IC General Purpose 0Hz ~ 6GHz SOT-89
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 0Hz ~ 6GHz SOT-89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-2931-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-2931-ND
RF Amplifiers 1127-2931-ND
RF Amplifier IC General Purpose 0Hz ~ 6GHz SOT-89

RF Amplifier IC General Purpose 0Hz ~ 6GHz SOT-89

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-2931-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 6000 MHz
Minimum Gain 14.5 dB
Maximum Gain 14.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3320-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 35000 MHz
View Details
RF Amplifiers - 1127-3361-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 37000 to 40000 MHz
View Details
RF Amplifiers - 1127-3109-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 7000 to 15500 MHz
View Details
RF Amplifiers - 1127-3501-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1100 MHz
View Details