DigiKey RF Amplifiers 1127-3419-ND

Description
RF Amplifier IC VSAT 7GHz ~ 17GHz Die
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 7GHz ~ 17GHz Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3419-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3419-ND
RF Amplifiers 1127-3419-ND
RF Amplifier IC VSAT 7GHz ~ 17GHz Die

RF Amplifier IC VSAT 7GHz ~ 17GHz Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3419-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 7000 to 17000 MHz
Minimum Gain 20.5 dB
Maximum Gain 20.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1403-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details
RF Amplifiers - 1127-2589-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 7000 to 9000 MHz
View Details
RF Amplifiers - 1127-3298-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 21000 to 32000 MHz
View Details
RF Amplifiers - 1127-1517-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 700 to 1200 MHz
View Details