DigiKey RF Amplifiers 1127-2716-ND

Description
RF Amplifier IC General Purpose 18GHz ~ 40GHz Die
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 18GHz ~ 40GHz Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-2716-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-2716-ND
RF Amplifiers 1127-2716-ND
RF Amplifier IC General Purpose 18GHz ~ 40GHz Die

RF Amplifier IC General Purpose 18GHz ~ 40GHz Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-2716-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 18000 to 40000 MHz
Minimum Gain 9 dB
Maximum Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3297-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 24000 to 36000 MHz
View Details
RF Amplifiers - 1127-1189-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4800 to 6000 MHz
View Details
RF Amplifiers - 1127-3620-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 30000 MHz
View Details
RF Amplifiers - 1127-2846-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 7000 to 15000 MHz
View Details