Digi International, Inc. RF Antennas 76000876

Description
1.62GHz RF Antenna
Description
1.62GHz RF Antenna

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 76000876 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
76000876
RF Antennas 76000876
1.62GHz RF Antenna

1.62GHz RF Antenna

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 76000876
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers