A.H. Systems Inc. Log Periodic Antenna Model SAS-519-4

Description
Features Frequency Range of 650 MHz to 4000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction Incredibly Compact The log periodic antenna is a particularly useful design when modest levels of gain are required, combined with wideband operation. The SAS-519-4 compact Log Periodic Antenna provides optimal performance covering most cell phone, Wi-Fi, WiMAX and GPS bands This directional log periodic antenna has a medium gain, low VSWR and one of the smallest available. This linear polarized, directional antenna can be used for a variety of applications.
Request a Quote Datasheet
Description
Features Frequency Range of 650 MHz to 4000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction Incredibly Compact The log periodic antenna is a particularly useful design when modest levels of gain are required, combined with wideband operation. The SAS-519-4 compact Log Periodic Antenna provides optimal performance covering most cell phone, Wi-Fi, WiMAX and GPS bands This directional log periodic antenna has a medium gain, low VSWR and one of the smallest available. This linear polarized, directional antenna can be used for a variety of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Chatsworth, CA, United States
Log Periodic Antenna
Model SAS-519-4
Log Periodic Antenna Model SAS-519-4
Features Frequency Range of 650 MHz to 4000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction Incredibly Compact The log periodic antenna is a particularly useful design when modest levels of gain are required, combined with wideband operation. The SAS-519-4 compact Log Periodic Antenna provides optimal performance covering most cell phone, Wi-Fi, WiMAX and GPS bands This directional log periodic antenna has a medium gain, low VSWR and one of the smallest available. This linear polarized, directional antenna can be used for a variety of applications.

Features

  • Frequency Range of 650 MHz to 4000 MHz
  • Receive and Transmit
  • Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization)
  • FCC, MIL-STD, VDE and TEMPEST Testing
  • Rugged Construction
  • Incredibly Compact

The log periodic antenna is a particularly useful design when modest levels of gain are required, combined with wideband operation. The SAS-519-4 compact Log Periodic Antenna provides optimal performance covering most cell phone, Wi-Fi, WiMAX and GPS bands This directional log periodic antenna has a medium gain, low VSWR and one of the smallest available. This linear polarized, directional antenna can be used for a variety of applications.

Supplier's Site Datasheet

Technical Specifications

  A.H. Systems Inc.
Product Category Antennas
Product Number Model SAS-519-4
Product Name Log Periodic Antenna
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
Primary Frequency Range 650.0 to 4000.0 MHz
Gain 6.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-544 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Bilogical Antenna - Model SAS-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna Kit - Model AK-26G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details