Digi International, Inc. Microprocessors 20-668-0003

Description
Rabbit 2000 Microprocessor IC Rabbit® 1 Core, 8-Bit 30MHz 100-PQFP (20x14)
Request a Quote Datasheet
Description
Rabbit 2000 Microprocessor IC Rabbit® 1 Core, 8-Bit 30MHz 100-PQFP (20x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 316-1062-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
316-1062-ND
Microprocessors 316-1062-ND
Rabbit 2000 Microprocessor IC Rabbit® 1 Core, 8-Bit 30MHz 100-PQFP (20x14)

Rabbit 2000 Microprocessor IC Rabbit® 1 Core, 8-Bit 30MHz 100-PQFP (20x14)

Buy Now Datasheet
Embedded - Microprocessors - 20-668-0003 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
20-668-0003
Embedded - Microprocessors 20-668-0003
IC MPU RABBIT2000 30MHZ 100QFP

IC MPU RABBIT2000 30MHZ 100QFP

Supplier's Site Datasheet
Microprocessors - 20-668-0003 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
20-668-0003
Microprocessors 20-668-0003
Rabbit 2000 Microprocessor IC Rabbit® 1 Core, 8-Bit 30MHz 100-PQFP (20x14)

Rabbit 2000 Microprocessor IC Rabbit® 1 Core, 8-Bit 30MHz 100-PQFP (20x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - 20-668-0003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
20-668-0003
Integrated Circuits (ICs) - Embedded - Microprocessors 20-668-0003
IC MPU RABBIT 30MHZ 100QFP

IC MPU RABBIT 30MHZ 100QFP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 316-1062-ND 20-668-0003 20-668-0003 20-668-0003
Product Name Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Rabbit 2000 Rabbit 2000 Rabbit 2000 Rabbit 2000
Supply Voltage 5V
Package Type Other; 100-BQFP QFP; Other; 100-BQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
Embedded - Microprocessors - AT91SAM9260B-CU-100 - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM926EJ-S
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded - Microprocessors - ATSAMA5D26A-CNR - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A5
View Details
3 suppliers