Microchip Technology, Inc. 600MHZ Embedded Microprocessor MPU RM7035C-600L-D004

Description
IC MPU 600MHZ Product overview: RM7035C-600L-D004 from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RM7035C-600L-D00 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU 600MHZ Product overview: RM7035C-600L-D004 from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RM7035C-600L-D00 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600MHZ Embedded Microprocessor MPU - 694-RM7035C-600L-D004 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MHZ Embedded Microprocessor MPU
694-RM7035C-600L-D004
600MHZ Embedded Microprocessor MPU 694-RM7035C-600L-D004
IC MPU 600MHZ Product overview: RM7035C-600L-D004 from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RM7035C-600L-D00 4 can be used for catalog matching and distributor lookup.

IC MPU 600MHZ Product overview: RM7035C-600L-D004 from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RM7035C-600L-D004 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - RM7035C-600L-D004 - 891980-RM7035C-600L-D004 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - RM7035C-600L-D004
891980-RM7035C-600L-D004
Embedded - Embedded - Microprocessors - RM7035C-600L-D004 891980-RM7035C-600L-D004
Manufacturer: Microchip Technology Win Source Part Number: 891980-RM7035C-600L- D004 Features: - Microprocessor IC series 1 Core, 64-Bit 600MHz Speed: 600MHz Package: Tray Family Name: RM7035 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 891980-RM7035C-600L-D004
Features: - Microprocessor IC series 1 Core, 64-Bit 600MHz
Speed: 600MHz
Package: Tray
Family Name: RM7035
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 3 (168 Hours)

Buy Now
Embedded - Microprocessors - RM7035C-600L-D004 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
RM7035C-600L-D004
Embedded - Microprocessors RM7035C-600L-D004
RISC MICROPROCESSOR PB FREE

RISC MICROPROCESSOR PB FREE

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
RM7035C-600L-D004
Integrated Circuits (ICs) - Embedded - Microprocessors RM7035C-600L-D004
IC MPU 600MHZ

IC MPU 600MHZ

Supplier's Site
Microprocessors - RM7035C-600L-D004 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
RM7035C-600L-D004
Microprocessors RM7035C-600L-D004
Microprocessor IC - 1 Core, 64-Bit 600MHz

Microprocessor IC - 1 Core, 64-Bit 600MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-RM7035C-600L-D004 891980-RM7035C-600L-D004 RM7035C-600L-D004 RM7035C-600L-D004 RM7035C-600L-D004
Product Name 600MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - RM7035C-600L-D004 Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3703CBP - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Microprocessors - AM5706BCBDDAR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - ATSAMA5D26B-CNR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
4 suppliers