Sitara Processor 324-NFBGA 0 to 90
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 324-NFBGA (15x15)
IC MPU SITARA 300MHZ 324NFBGA
Microprocessors - MPU ARM Cortex-A8 MPU
IC MPU SITARA 300MHZ 324NFBGA
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 324-NFBGA (15x15)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM3354BZCZ30 | 296-42898-5-ND | AM3354BZCZ30 | AM3354BZCZ30 | AM3354BZCZ30 | AM3354BZCZ30 |
| Product Name | AM3354 Sitara Processor | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors - MPU | Embedded - Microprocessors | Microprocessors |
| Microprocessor Family | ARM | ARM; ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ARM; ARM® Cortex®-A8 | ARM® Cortex®-A8 | |
| Supply Voltage | 1.8V; 3.3V | 1.8V; 3.3V | ||||
| Package Type | Other; NFBGA | Other; 324-LFBGA | BGA; Other; 324-LFBGA | |||
| Clock Speed | 600 to 1000 MHz | 300 MHz | 300 MHz | 300 MHz | ||
| RAM | 128 KB |