Rochester Electronics Embedded - Embedded - Microprocessors - ET80960JS3316 ET80960JS3316

Description
Manufacturer: Intel Win Source Part Number: 871260-ET80960JS3316 Series: i960 Operating Temperature Range: 0°C ~ 100°C (TC) Features: i960 Microprocessor IC series 1 Core, 32-Bit 33MHz 132-QFP Core Processor: i960 Speed: 33MHz Package: Bulk Package: 132-QFP Categories: Integrated Circuits (ICs) Case / Package: 132-QFP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 871260-ET80960JS3316 Series: i960 Operating Temperature Range: 0°C ~ 100°C (TC) Features: i960 Microprocessor IC series 1 Core, 32-Bit 33MHz 132-QFP Core Processor: i960 Speed: 33MHz Package: Bulk Package: 132-QFP Categories: Integrated Circuits (ICs) Case / Package: 132-QFP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - ET80960JS3316 - 871260-ET80960JS3316 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - ET80960JS3316
871260-ET80960JS3316
Embedded - Embedded - Microprocessors - ET80960JS3316 871260-ET80960JS3316
Manufacturer: Intel Win Source Part Number: 871260-ET80960JS3316 Series: i960 Operating Temperature Range: 0°C ~ 100°C (TC) Features: i960 Microprocessor IC series 1 Core, 32-Bit 33MHz 132-QFP Core Processor: i960 Speed: 33MHz Package: Bulk Package: 132-QFP Categories: Integrated Circuits (ICs) Case / Package: 132-QFP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Intel
Win Source Part Number: 871260-ET80960JS3316
Series: i960
Operating Temperature Range: 0°C ~ 100°C (TC)
Features: i960 Microprocessor IC series 1 Core, 32-Bit 33MHz 132-QFP
Core Processor: i960
Speed: 33MHz
Package: Bulk
Package: 132-QFP
Categories: Integrated Circuits (ICs)
Case / Package: 132-QFP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Embedded - Microprocessors - ET80960JS3316 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
ET80960JS3316
Embedded - Microprocessors ET80960JS3316
RISC MICROCONTROLLER, 32BIT, I96

RISC MICROCONTROLLER, 32BIT, I96

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 871260-ET80960JS3316 ET80960JS3316
Product Name Embedded - Embedded - Microprocessors - ET80960JS3316 Embedded - Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZCED4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
Embedded - Microprocessors - AM3354ZCZ60 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details