Dialight Corp. Panel Indicator, 16.5Mm, Red, 12Vdc; Led Color Dialight 686-1132-131F

Description
PANEL INDICATOR, 16.5MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:16.5mm; Forward Current If:20mA; Luminous Intensity:660mcd; IP / NEMA Rating:Not Rated; Product Range:686 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 16.5MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:16.5mm; Forward Current If:20mA; Luminous Intensity:660mcd; IP / NEMA Rating:Not Rated; Product Range:686 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 16.5Mm, Red, 12Vdc; Led Color Dialight - 96Y6568 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 16.5Mm, Red, 12Vdc; Led Color Dialight
96Y6568
Panel Indicator, 16.5Mm, Red, 12Vdc; Led Color Dialight 96Y6568
PANEL INDICATOR, 16.5MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:16.5mm; Forward Current If:20mA; Luminous Intensity:660mcd; IP / NEMA Rating:Not Rated; Product Range:686 Series RoHS Compliant: Yes

PANEL INDICATOR, 16.5MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:16.5mm; Forward Current If:20mA; Luminous Intensity:660mcd; IP / NEMA Rating:Not Rated; Product Range:686 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6568
Product Name Panel Indicator, 16.5Mm, Red, 12Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-AA1608LSURSKTR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details