Dialight Corp. Panel Indicator, 8.2Mm, Blue, 24Vdc; Led Color Dialight 678-2435-244F

Description
PANEL INDICATOR, 8.2MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:2.514cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, 8.2MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:2.514cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8.2Mm, Blue, 24Vdc; Led Color Dialight - 96Y6394 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8.2Mm, Blue, 24Vdc; Led Color Dialight
96Y6394
Panel Indicator, 8.2Mm, Blue, 24Vdc; Led Color Dialight 96Y6394
PANEL INDICATOR, 8.2MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:2.514cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

PANEL INDICATOR, 8.2MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:2.514cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6394
Product Name Panel Indicator, 8.2Mm, Blue, 24Vdc; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details