Dialight Corp. LED Indication - Discrete 5988A40107F

Description
Yellow 591nm LED Indication - Discrete 1.8V 0402 (1005 Metric)
Request a Quote Datasheet
Description
Yellow 591nm LED Indication - Discrete 1.8V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4449-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4449-6-ND
LED Indication - Discrete 350-4449-6-ND
Yellow 591nm LED Indication - Discrete 1.8V 0402 (1005 Metric)

Yellow 591nm LED Indication - Discrete 1.8V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4449-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4449-2-ND
LED Indication - Discrete 350-4449-2-ND
Yellow 591nm LED Indication - Discrete 1.8V 0402 (1005 Metric)

Yellow 591nm LED Indication - Discrete 1.8V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4449-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4449-1-ND
LED Indication - Discrete 350-4449-1-ND
Yellow 591nm LED Indication - Discrete 1.8V 0402 (1005 Metric)

Yellow 591nm LED Indication - Discrete 1.8V 0402 (1005 Metric)

Buy Now Datasheet
Led, Yellow, 42Mcd, 591Nm; Led Color Dialight - 84AH1752 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 42Mcd, 591Nm; Led Color Dialight
84AH1752
Led, Yellow, 42Mcd, 591Nm; Led Color Dialight 84AH1752
LED, YELLOW, 42MCD, 591NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:0402 [1005 Metric]; Forward Current If:5mA; Forward Voltage:1.8V; Wavelength Typ:591nm; Luminous Intensity:42mcd; Viewing Angle:140°; Lens Shape:RectangularRoH S Compliant: Yes

LED, YELLOW, 42MCD, 591NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:0402 [1005 Metric]; Forward Current If:5mA; Forward Voltage:1.8V; Wavelength Typ:591nm; Luminous Intensity:42mcd; Viewing Angle:140°; Lens Shape:RectangularRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4449-6-ND 84AH1752
Product Name LED Indication - Discrete Led, Yellow, 42Mcd, 591Nm; Led Color Dialight
LED Package: 0402 (1005 Metric)
LED Type Yellow Yellow; Yellow
Peak Wavelength 591 nm (5910 Å) 591 nm (5910 Å)
Luminous Intensity 42 milliCandela 42 milliCandela
Forward Voltage 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3H2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 3000 K
View Details
5 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details