Broadcom Inc. OneWhite SMT PLCC-2 LED Indicator ASMT-UWB1-NX3H2

Description
Avago Technologies’ family of SMT PLCC-2 LED indicators is packaged in the industry standard PLCC-2 package. These SMT PLCC-2 LED indicators exhibit high reliability, high performance and are designed to work under a wide range of environmental conditions. The high reliability feature makes these SMT PLCC-2 LED indicators well suited for use in interior signs application conditions. To help facilitate easy pick and place assembly, the Avago SMT PLCC-2 LED indicators are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin. These SMT PLCC-2 LED indicators are also compatible with reflow soldering process. The wide viewing angle at 120° makes our SMT PLCC-2 LED indicators best suited for use in applications such as panel, push button, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these SMT PLCC-2 LED indicators to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these SMT PLCC-2 LED indicators can also be used as LED pixels in interior electronic signs.
Request a Quote Datasheet
Description
Avago Technologies’ family of SMT PLCC-2 LED indicators is packaged in the industry standard PLCC-2 package. These SMT PLCC-2 LED indicators exhibit high reliability, high performance and are designed to work under a wide range of environmental conditions. The high reliability feature makes these SMT PLCC-2 LED indicators well suited for use in interior signs application conditions. To help facilitate easy pick and place assembly, the Avago SMT PLCC-2 LED indicators are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin. These SMT PLCC-2 LED indicators are also compatible with reflow soldering process. The wide viewing angle at 120° makes our SMT PLCC-2 LED indicators best suited for use in applications such as panel, push button, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these SMT PLCC-2 LED indicators to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these SMT PLCC-2 LED indicators can also be used as LED pixels in interior electronic signs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3H2 - Broadcom Inc.
San Jose, CA, USA
OneWhite SMT PLCC-2 LED Indicator
ASMT-UWB1-NX3H2
OneWhite SMT PLCC-2 LED Indicator ASMT-UWB1-NX3H2
Avago Technologies’ family of SMT PLCC-2 LED indicators is packaged in the industry standard PLCC-2 package. These SMT PLCC-2 LED indicators exhibit high reliability, high performance and are designed to work under a wide range of environmental conditions. The high reliability feature makes these SMT PLCC-2 LED indicators well suited for use in interior signs application conditions. To help facilitate easy pick and place assembly, the Avago SMT PLCC-2 LED indicators are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin. These SMT PLCC-2 LED indicators are also compatible with reflow soldering process. The wide viewing angle at 120° makes our SMT PLCC-2 LED indicators best suited for use in applications such as panel, push button, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these SMT PLCC-2 LED indicators to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these SMT PLCC-2 LED indicators can also be used as LED pixels in interior electronic signs.

Avago Technologies’ family of SMT PLCC-2 LED indicators is packaged in the industry standard PLCC-2 package. These SMT PLCC-2 LED indicators exhibit high reliability, high performance and are designed to work under a wide range of environmental conditions. The high reliability feature makes these SMT PLCC-2 LED indicators well suited for use in interior signs application conditions.
To help facilitate easy pick and place assembly, the Avago SMT PLCC-2 LED indicators are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin.
These SMT PLCC-2 LED indicators are also compatible with reflow soldering process. The wide viewing angle at 120° makes our SMT PLCC-2 LED indicators best suited for use in applications such as panel, push button, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these SMT PLCC-2 LED indicators to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these SMT PLCC-2 LED indicators can also be used as LED pixels in interior electronic signs.

Supplier's Site
LED Indication - Discrete - 516-ASMT-UWB1-NX3H2CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMT-UWB1-NX3H2CT-ND
LED Indication - Discrete 516-ASMT-UWB1-NX3H2CT-ND
White, Warm 3000K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

White, Warm 3000K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
LED Indication - Discrete - 516-ASMT-UWB1-NX3H2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMT-UWB1-NX3H2TR-ND
LED Indication - Discrete 516-ASMT-UWB1-NX3H2TR-ND
White, Warm 3000K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

White, Warm 3000K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
LED Indication - Discrete - 516-ASMT-UWB1-NX3H2DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMT-UWB1-NX3H2DKR-ND
LED Indication - Discrete 516-ASMT-UWB1-NX3H2DKR-ND
White, Warm 3000K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

White, Warm 3000K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - ASMT-UWB1-NX3H2
803940-ASMT-UWB1-NX3H2
LED Indication - Discrete - ASMT-UWB1-NX3H2 803940-ASMT-UWB1-NX3H2
Manufacturer: Broadcom Limited Win Source Part Number: 803940-ASMT-UWB1-NX3 H2 Packaging: Reel Mounting Style: SMD Color: White, Warm Configuration: Standard Viewing Angle: 120° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 2300mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Wavelength - Dominant: 3000K Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.20mm Dia Manufacturer Package: 4-SMD, Flat Lead Exposed Pad Height (Maximum): 2.10mm Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Part Number Series: ASMT-UWB1

Manufacturer: Broadcom Limited
Win Source Part Number: 803940-ASMT-UWB1-NX3H2
Packaging: Reel
Mounting Style: SMD
Color: White, Warm
Configuration: Standard
Viewing Angle: 120°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 2300mcd
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Wavelength - Dominant: 3000K
Supplier Device Package: 2-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.20mm Dia
Manufacturer Package: 4-SMD, Flat Lead Exposed Pad
Height (Maximum): 2.10mm
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Part Number Series: ASMT-UWB1

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-UWB1-NX3H2
Standard LEDs - SMD ASMT-UWB1-NX3H2
Standard LEDs - SMD White, 3000K 2300mcd, 20mA

Standard LEDs - SMD White, 3000K 2300mcd, 20mA

Buy Now Datasheet
Led, Smd, Plcc2, Warm White 3000K; Led Colour Broadcom - 36AJ8274 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Plcc2, Warm White 3000K; Led Colour Broadcom
36AJ8274
Led, Smd, Plcc2, Warm White 3000K; Led Colour Broadcom 36AJ8274
LED, SMD, PLCC2, WARM WHITE 3000K; LED Colour:Warm White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.8V; Luminous Intensity:3.55cd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; Automotive RoHS Compliant: Yes

LED, SMD, PLCC2, WARM WHITE 3000K; LED Colour:Warm White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.8V; Luminous Intensity:3.55cd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-UWB1-NX3H2 516-ASMT-UWB1-NX3H2CT-ND 803940-ASMT-UWB1-NX3H2 ASMT-UWB1-NX3H2 36AJ8274
Product Name OneWhite SMT PLCC-2 LED Indicator LED Indication - Discrete LED Indication - Discrete - ASMT-UWB1-NX3H2 Standard LEDs - SMD Led, Smd, Plcc2, Warm White 3000K; Led Colour Broadcom
LED Package: PLCC 4-SMD, Flat Lead Exposed Pad
LED Type White White White; Multi-Colored; White, Warm White
Color Temperature 3000 K
Viewing Angle 120 degrees 120 degrees 120 degrees 120 degrees
Forward Current 30 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 2285067 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5mm
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
View Details
Circular LED lamp - SLR-332MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
LED Color Lighting - 516-1711-5-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details