Dialight Corp. LED Indication - Discrete 5988430202CF

Description
Green, Orange 568nm Green, 605nm Orange LED Indication - Discrete 2V Green, 2V Orange 0606 (1616 Metric)
Request a Quote Datasheet
Description
Green, Orange 568nm Green, 605nm Orange LED Indication - Discrete 2V Green, 2V Orange 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988430202CF-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988430202CF-ND
LED Indication - Discrete 5988430202CF-ND
Green, Orange 568nm Green, 605nm Orange LED Indication - Discrete 2V Green, 2V Orange 0606 (1616 Metric)

Green, Orange 568nm Green, 605nm Orange LED Indication - Discrete 2V Green, 2V Orange 0606 (1616 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5988430202CF-ND
Product Name LED Indication - Discrete
LED Package: 0606 (1616 Metric)
LED Type Orange; Green; Multi-Colored
Peak Wavelength 568 to 605 nm (5680 to 6050 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Dual color chip LED with reflector - SML-020MYT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2.5 (t=1.3)
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 570 to 585 nm (5700 to 5850 Å)
View Details
3W Mini High Power LED - ASMT-JB31-NNP01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 to 460 nm (4540 to 4600 Å)
Viewing Angle 165 degrees
View Details
3 suppliers