Dialight Corp. LED Indication - Discrete 5977701107F

Description
Green, Red 565nm Green, 620nm Red LED Indication - Discrete 2V Green, 2V Red 4-SMD, No Lead
Request a Quote Datasheet
Description
Green, Red 565nm Green, 620nm Red LED Indication - Discrete 2V Green, 2V Red 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-1571-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1571-2-ND
LED Indication - Discrete 350-1571-2-ND
Green, Red 565nm Green, 620nm Red LED Indication - Discrete 2V Green, 2V Red 4-SMD, No Lead

Green, Red 565nm Green, 620nm Red LED Indication - Discrete 2V Green, 2V Red 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-1571-2-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, No Lead
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 630 nm (5650 to 6300 Å)
Viewing Angle 170 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Circular high-brightness LED lamp - SLI-343DU(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 6600Lm, 1.458M; Light Colour Ledvance - 85AC2476 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details