Dialight Corp. LED Indication - Discrete 5973401207F

Description
Yellow 587nm LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet
Description
Yellow 587nm LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-1576-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1576-2-ND
LED Indication - Discrete 350-1576-2-ND
Yellow 587nm LED Indication - Discrete 2V 2-PLCC

Yellow 587nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - 5973401207F
121365-5973401207F
LED Indication - Discrete - 5973401207F 121365-5973401207F
Manufacturer: Dialight Win Source Part Number: 121365-5973401207F Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 12.6mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 10mA Wavelength - Dominant: 587nm Wavelength - Peak: 586nm Height (Max): 2.00mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Dialight
Win Source Part Number: 121365-5973401207F
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 12.6mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 10mA
Wavelength - Dominant: 587nm
Wavelength - Peak: 586nm
Height (Max): 2.00mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-1576-2-ND 121365-5973401207F
Product Name LED Indication - Discrete LED Indication - Discrete - 5973401207F
LED Package: 2-PLCC
LED Type Yellow Yellow; Yellow
Peak Wavelength 586 nm (5860 Å) 587 nm (5870 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 6
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details