Dialight Corp. Led, White, Square, 71Mcd, 0805; Led Color Dialight 597-5906-507F

Description
LED, WHITE, SQUARE, 71MCD, 0805; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:2.9V; Luminous Intensity:140mcd; Viewing Angle:116°; Lens Shape:Rectangular; Product Range:MicroLED 597 Series RoHS Compliant: Yes
Description
LED, WHITE, SQUARE, 71MCD, 0805; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:2.9V; Luminous Intensity:140mcd; Viewing Angle:116°; Lens Shape:Rectangular; Product Range:MicroLED 597 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, White, Square, 71Mcd, 0805; Led Color Dialight - 72AC9561 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, Square, 71Mcd, 0805; Led Color Dialight
72AC9561
Led, White, Square, 71Mcd, 0805; Led Color Dialight 72AC9561
LED, WHITE, SQUARE, 71MCD, 0805; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:2.9V; Luminous Intensity:140mcd; Viewing Angle:116°; Lens Shape:Rectangular; Product Range:MicroLED 597 Series RoHS Compliant: Yes

LED, WHITE, SQUARE, 71MCD, 0805; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:2.9V; Luminous Intensity:140mcd; Viewing Angle:116°; Lens Shape:Rectangular; Product Range:MicroLED 597 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 72AC9561
Product Name Led, White, Square, 71Mcd, 0805; Led Color Dialight
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details