Dialight Corp. Standard LEDs - SMD 597-5112-402F

Description
Standard LEDs - SMD Red Diffused
Datasheet
Description
Standard LEDs - SMD Red Diffused
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-5112-402F
Standard LEDs - SMD 597-5112-402F
Standard LEDs - SMD Red Diffused

Standard LEDs - SMD Red Diffused

Buy Now Datasheet
Led, Red, 0.8Mm X 1.2Mm, 11.7Mcd, 660Nm; Led Color Dialight - 30K5003 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 0.8Mm X 1.2Mm, 11.7Mcd, 660Nm; Led Color Dialight
30K5003
Led, Red, 0.8Mm X 1.2Mm, 11.7Mcd, 660Nm; Led Color Dialight 30K5003
LED, RED, 0.8MM X 1.2MM, 11.7MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:11.7mcd; Viewing Angle:152°; Colour:Red RoHS Compliant: Yes

LED, RED, 0.8MM X 1.2MM, 11.7MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:11.7mcd; Viewing Angle:152°; Colour:Red RoHS Compliant: Yes

Supplier's Site
Led, Red, 0.8Mm X 1.2Mm, 11.7Mcd, 660Nm, Full Reel; Led Color Dialight - 28X3266 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 0.8Mm X 1.2Mm, 11.7Mcd, 660Nm, Full Reel; Led Color Dialight
28X3266
Led, Red, 0.8Mm X 1.2Mm, 11.7Mcd, 660Nm, Full Reel; Led Color Dialight 28X3266
LED, RED, 0.8MM X 1.2MM, 11.7MCD, 660NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:11.7mcd; Viewing Angle:152° RoHS Compliant: Yes

LED, RED, 0.8MM X 1.2MM, 11.7MCD, 660NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:11.7mcd; Viewing Angle:152° RoHS Compliant: Yes

Supplier's Site
Led, Red, 0.8Mm X 1.2Mm, 660 Nm, 1.7 V, 20 Ma, 11.7 Mcd Rohs Compliant Dialight - 59M5857 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 0.8Mm X 1.2Mm, 660 Nm, 1.7 V, 20 Ma, 11.7 Mcd Rohs Compliant Dialight
59M5857
Led, Red, 0.8Mm X 1.2Mm, 660 Nm, 1.7 V, 20 Ma, 11.7 Mcd Rohs Compliant Dialight 59M5857
LED, Red, 0.8mm x 1.2mm, 660 nm, 1.7 V, 20 mA, 11.7 mcd RoHS Compliant: Yes

LED, Red, 0.8mm x 1.2mm, 660 nm, 1.7 V, 20 mA, 11.7 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-5112-402F 30K5003 59M5857
Product Name Standard LEDs - SMD Led, Red, 0.8Mm X 1.2Mm, 11.7Mcd, 660Nm; Led Color Dialight Led, Red, 0.8Mm X 1.2Mm, 660 Nm, 1.7 V, 20 Ma, 11.7 Mcd Rohs Compliant Dialight
LED Package: 0.8mm x 1.2mm
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 152 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
3.0X2.0MM INFRARED SMD LED - AA3021F3S-100MAV - Kingbright Corporation
Specs
LED Package: SMD Infrared Emitting Diode
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details