Kingbright Corporation 3.0X2.0MM INFRARED SMD LED AA3021F3S-100MAV

Description
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens
Datasheet
Description
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X2.0MM INFRARED SMD LED - AA3021F3S-100MAV - Kingbright Corporation
City of Industry, CA, USA
3.0X2.0MM INFRARED SMD LED
AA3021F3S-100MAV
3.0X2.0MM INFRARED SMD LED AA3021F3S-100MAV
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens

Features and Applications

  • 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED
  • Low power consumption
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Available with clean and blue tinted lens
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number AA3021F3S-100MAV
Product Name 3.0X2.0MM INFRARED SMD LED
LED Package: SMD Infrared Emitting Diode
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details
LED Indication - Discrete - 754-AA4040SEKJ3CGKCT10MADKR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 640 nm (5740 to 6400 Å)
View Details