Dialight Corp. Led, Yellow, 1.6Mm X 2.3Mm, 160Mcd, 590Nm; Led Color Dialight 597-3402-507F

Description
LED, YELLOW, 1.6MM X 2.3MM, 160MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:590nm; Luminous Intensity:160mcd; Viewing Angle:110° RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 1.6MM X 2.3MM, 160MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:590nm; Luminous Intensity:160mcd; Viewing Angle:110° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 1.6Mm X 2.3Mm, 160Mcd, 590Nm; Led Color Dialight - 48T2049 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.6Mm X 2.3Mm, 160Mcd, 590Nm; Led Color Dialight
48T2049
Led, Yellow, 1.6Mm X 2.3Mm, 160Mcd, 590Nm; Led Color Dialight 48T2049
LED, YELLOW, 1.6MM X 2.3MM, 160MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:590nm; Luminous Intensity:160mcd; Viewing Angle:110° RoHS Compliant: Yes

LED, YELLOW, 1.6MM X 2.3MM, 160MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:590nm; Luminous Intensity:160mcd; Viewing Angle:110° RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 160Mcd, 590Nm; Led Color Dialight - 20T0451 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 160Mcd, 590Nm; Led Color Dialight
20T0451
Led, Yellow, 160Mcd, 590Nm; Led Color Dialight 20T0451
LED, YELLOW, 160MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:1208 [3210 Metric]; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:590nm; Luminous Intensity:160mcd; Viewing Angle:110° RoHS Compliant: Yes

LED, YELLOW, 160MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:1208 [3210 Metric]; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:590nm; Luminous Intensity:160mcd; Viewing Angle:110° RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3402-507F
Standard LEDs - SMD 597-3402-507F
Standard LEDs - SMD Yellow, 590nm 160mcd, 20mA

Standard LEDs - SMD Yellow, 590nm 160mcd, 20mA

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 48T2049 20T0451 597-3402-507F
Product Name Led, Yellow, 1.6Mm X 2.3Mm, 160Mcd, 590Nm; Led Color Dialight Led, Yellow, 160Mcd, 590Nm; Led Color Dialight Standard LEDs - SMD
LED Package: 1.6mm x 2.3mm
LED Type Yellow; Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Yellow; Multi-Colored; Red, Yellow
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 120 degrees
View Details