Dialight Corp. Led, Red/green, 45/35Mcd, 631/571Nm; Led Color Dialight 597-2751-607F

Description
LED, RED/GREEN, 45/35MCD, 631/571NM; LED Color:Red, Green; LED Mounting:SMD; Bulb Size:-; Viewing Angle:130°; Lens Shape:Dome; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 45mcd, G 35mcd; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, RED/GREEN, 45/35MCD, 631/571NM; LED Color:Red, Green; LED Mounting:SMD; Bulb Size:-; Viewing Angle:130°; Lens Shape:Dome; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 45mcd, G 35mcd; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red/green, 45/35Mcd, 631/571Nm; Led Color Dialight - 81AC6456 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/green, 45/35Mcd, 631/571Nm; Led Color Dialight
81AC6456
Led, Red/green, 45/35Mcd, 631/571Nm; Led Color Dialight 81AC6456
LED, RED/GREEN, 45/35MCD, 631/571NM; LED Color:Red, Green; LED Mounting:SMD; Bulb Size:-; Viewing Angle:130°; Lens Shape:Dome; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 45mcd, G 35mcd; MSL:- RoHS Compliant: Yes

LED, RED/GREEN, 45/35MCD, 631/571NM; LED Color:Red, Green; LED Mounting:SMD; Bulb Size:-; Viewing Angle:130°; Lens Shape:Dome; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 45mcd, G 35mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, Red, Smd, Dome, 20Ma; Led Color Dialight - 33M4706 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, Red, Smd, Dome, 20Ma; Led Color Dialight
33M4706
Led, Green, Red, Smd, Dome, 20Ma; Led Color Dialight 33M4706
LED, GREEN, RED, SMD, DOME, 20MA; LED Color:Red, Green; LED Mounting:SMD; Bulb Size:2mm x 2mm; Viewing Angle:130°; Lens Shape:Dome; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 45mcd, G 35mcd RoHS Compliant: Yes

LED, GREEN, RED, SMD, DOME, 20MA; LED Color:Red, Green; LED Mounting:SMD; Bulb Size:2mm x 2mm; Viewing Angle:130°; Lens Shape:Dome; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 45mcd, G 35mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-2751-607F
Standard LEDs - SMD 597-2751-607F
Standard LEDs - SMD Red/Grn, 631/571nm 45/35mcd, 20mA

Standard LEDs - SMD Red/Grn, 631/571nm 45/35mcd, 20mA

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 81AC6456 33M4706 597-2751-607F
Product Name Led, Red/green, 45/35Mcd, 631/571Nm; Led Color Dialight Led, Green, Red, Smd, Dome, 20Ma; Led Color Dialight Standard LEDs - SMD
LED Type Red; Green; Red, Green Red; Green; Red, Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
PICOLED™ Series - SML-P12Y2T(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow
Peak Wavelength 580 nm (5800 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2461 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details