Dialight Corp. Standard LEDs - SMD 597-2003-507F

Description
Standard LEDs - SMD Red, 630nm 40mcd, 20mA
Datasheet
Description
Standard LEDs - SMD Red, 630nm 40mcd, 20mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-2003-507F
Standard LEDs - SMD 597-2003-507F
Standard LEDs - SMD Red, 630nm 40mcd, 20mA

Standard LEDs - SMD Red, 630nm 40mcd, 20mA

Buy Now Datasheet
Led, Red, 1.2Mm X 0.55Mm, 40Mcd, 630Nm, Full Reel; Led Color Dialight - 20T0443 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.2Mm X 0.55Mm, 40Mcd, 630Nm, Full Reel; Led Color Dialight
20T0443
Led, Red, 1.2Mm X 0.55Mm, 40Mcd, 630Nm, Full Reel; Led Color Dialight 20T0443
LED, RED, 1.2MM X 0.55MM, 40MCD, 630NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.2mm x 0.55mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:40mcd; Viewing Angle:135°; MSL:- RoHS Compliant: Yes

LED, RED, 1.2MM X 0.55MM, 40MCD, 630NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.2mm x 0.55mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:40mcd; Viewing Angle:135°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-2003-507F 20T0443
Product Name Standard LEDs - SMD Led, Red, 1.2Mm X 0.55Mm, 40Mcd, 630Nm, Full Reel; Led Color Dialight
LED Package: 1.2mm x 0.55mm
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 135 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-AP2012YDTR-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers