Dialight Corp. Indicator, Led Pcb, 0.112In, Red, 1.8V; Led Color Dialight 591-2004-013F

Description
INDICATOR, LED PCB, 0.112IN, RED, 1.8V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:2.85mm; Forward Current If:2mA; Luminous Intensity:40mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:5.04mm; Width:4.33mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 0.112IN, RED, 1.8V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:2.85mm; Forward Current If:2mA; Luminous Intensity:40mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:5.04mm; Width:4.33mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 0.112In, Red, 1.8V; Led Color Dialight - 78M4667 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 0.112In, Red, 1.8V; Led Color Dialight
78M4667
Indicator, Led Pcb, 0.112In, Red, 1.8V; Led Color Dialight 78M4667
INDICATOR, LED PCB, 0.112IN, RED, 1.8V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:2.85mm; Forward Current If:2mA; Luminous Intensity:40mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:5.04mm; Width:4.33mm RoHS Compliant: Yes

INDICATOR, LED PCB, 0.112IN, RED, 1.8V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:2.85mm; Forward Current If:2mA; Luminous Intensity:40mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:5.04mm; Width:4.33mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 78M4667
Product Name Indicator, Led Pcb, 0.112In, Red, 1.8V; Led Color Dialight
LED Package: 2.85mm
LED Type Red; Red
Viewing Angle 50 degrees
Luminous Intensity 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED White Lighting - 516-ASMD-FWG3-NPTH6DKR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 6500 K
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details