Broadcom Inc. LED White Lighting ASMD-FWG3-NPTH6

Description
LED Lighting - White, Cool 6500K 3.02V 60mA 120° 1206 (3014 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Cool 6500K 3.02V 60mA 120° 1206 (3014 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-ASMD-FWG3-NPTH6TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-ASMD-FWG3-NPTH6TR-ND
LED White Lighting 516-ASMD-FWG3-NPTH6TR-ND
LED Lighting - White, Cool 6500K 3.02V 60mA 120° 1206 (3014 Metric)

LED Lighting - White, Cool 6500K 3.02V 60mA 120° 1206 (3014 Metric)

Buy Now Datasheet
LED White Lighting - 516-ASMD-FWG3-NPTH6DKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-ASMD-FWG3-NPTH6DKR-ND
LED White Lighting 516-ASMD-FWG3-NPTH6DKR-ND
LED COOL WHITE 6500K 2SMD

LED COOL WHITE 6500K 2SMD

Buy Now Datasheet
LED White Lighting - 516-ASMD-FWG3-NPTH6CT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-ASMD-FWG3-NPTH6CT-ND
LED White Lighting 516-ASMD-FWG3-NPTH6CT-ND
LED COOL WHITE 6500K 2SMD

LED COOL WHITE 6500K 2SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
ASMD-FWG3-NPTH6
High Power LEDs - White ASMD-FWG3-NPTH6
High Power LEDs - White White, 6500K 23.5LM at 90mA

High Power LEDs - White White, 6500K 23.5LM at 90mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-ASMD-FWG3-NPTH6TR-ND ASMD-FWG3-NPTH6
Product Name LED White Lighting High Power LEDs - White
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details