Dialight Corp. LED Replacement Lamps - Based LEDs 586-1203-205F

Description
LED Replacement Lamps - Based LEDs WEDGE BASED T1 3/4 YEL, 28VDC
Datasheet
Description
LED Replacement Lamps - Based LEDs WEDGE BASED T1 3/4 YEL, 28VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
586-1203-205F
LED Replacement Lamps - Based LEDs 586-1203-205F
LED Replacement Lamps - Based LEDs WEDGE BASED T1 3/4 YEL, 28VDC

LED Replacement Lamps - Based LEDs WEDGE BASED T1 3/4 YEL, 28VDC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 586-1203-205F
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
LED Indication - Discrete - 516-ALMD-EG2E-XZ002CT-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers
LED White Lighting - 1416-L128-4080SA35A0DF1DKR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details