Broadcom Inc. LED Indication - Discrete ALMD-EG2E-XZ002

Description
Red 621nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing
Request a Quote Datasheet
Description
Red 621nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-ALMD-EG2E-XZ002CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-EG2E-XZ002CT-ND
LED Indication - Discrete 516-ALMD-EG2E-XZ002CT-ND
Red 621nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Red 621nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-ALMD-EG2E-XZ002TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-EG2E-XZ002TR-ND
LED Indication - Discrete 516-ALMD-EG2E-XZ002TR-ND
Red 621nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Red 621nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-ALMD-EG2E-XZ002DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-EG2E-XZ002DKR-ND
LED Indication - Discrete 516-ALMD-EG2E-XZ002DKR-ND
Red 621nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Red 621nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Buy Now Datasheet
Led, Red, 16Cd, 621Nm, Smd; Led Colour Broadcom - 57AC0492 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 16Cd, 621Nm, Smd; Led Colour Broadcom
57AC0492
Led, Red, 16Cd, 621Nm, Smd; Led Colour Broadcom 57AC0492
LED, RED, 16CD, 621NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:621nm; Luminous Intensity:16cd; Viewing Angle:23°; Lens Shape:Round; Product Range:ALMD-Ex2ERoHS Compliant: Yes

LED, RED, 16CD, 621NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:621nm; Luminous Intensity:16cd; Viewing Angle:23°; Lens Shape:Round; Product Range:ALMD-Ex2ERoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ALMD-EG2E-XZ002
Standard LEDs - SMD ALMD-EG2E-XZ002
Standard LEDs - SMD SMT Round AlInGaP Red

Standard LEDs - SMD SMT Round AlInGaP Red

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-ALMD-EG2E-XZ002CT-ND 57AC0492 ALMD-EG2E-XZ002
Product Name LED Indication - Discrete Led, Red, 16Cd, 621Nm, Smd; Led Colour Broadcom Standard LEDs - SMD
LED Package: 4-SMD, Gull Wing
LED Type Red Red
Peak Wavelength 630 nm (6300 Å) 621 nm (6210 Å)
Viewing Angle 23 degrees 23 degrees
Luminous Intensity 11600 milliCandela 16000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 9
View Details
LED Indication - Discrete - 516-AAMD-CM33-Z1C02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details
LED White Lighting - 1416-L128-3090CB3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers