Lumileds LED White Lighting L128-4080SA35A0DF1

Description
2835 S 3V 80 CRI 4000K DEEP DIMM
Request a Quote Datasheet
Description
2835 S 3V 80 CRI 4000K DEEP DIMM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1416-L128-4080SA35A0DF1DKR-ND - DigiKey
Thief River Falls, MN, United States
2835 S 3V 80 CRI 4000K DEEP DIMM

2835 S 3V 80 CRI 4000K DEEP DIMM

Buy Now Datasheet
LED White Lighting - 1416-L128-4080SA35A0DF1TR-ND - DigiKey
Thief River Falls, MN, United States
2835 S 3V 80 CRI 4000K DEEP DIMM

2835 S 3V 80 CRI 4000K DEEP DIMM

Buy Now Datasheet
LED White Lighting - 1416-L128-4080SA35A0DF1CT-ND - DigiKey
Thief River Falls, MN, United States
2835 S 3V 80 CRI 4000K DEEP DIMM

2835 S 3V 80 CRI 4000K DEEP DIMM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1416-L128-4080SA35A0DF1DKR-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Yellow; Multi-Colored; Red, Yellow
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 120 degrees
View Details
Narrow Angle TO-46 850 nm Emitter - OD-850F - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details