Dialight Corp. LED CBI 2MM BI-LEVEL GN,YW DIFF 5710123F

Description
LED CBI 2MM BI-LEVEL GN,YW DIFF
Description
LED CBI 2MM BI-LEVEL GN,YW DIFF

Suppliers

Company
Product
Description
Supplier Links
LED CBI 2MM BI-LEVEL GN,YW DIFF - 204-5710123F - Utmel Electronic Limited
Hong Kong, China
LED CBI 2MM BI-LEVEL GN,YW DIFF
204-5710123F
LED CBI 2MM BI-LEVEL GN,YW DIFF 204-5710123F
LED CBI 2MM BI-LEVEL GN,YW DIFF

LED CBI 2MM BI-LEVEL GN,YW DIFF

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5710123F
Product Name LED CBI 2MM BI-LEVEL GN,YW DIFF
LED Type Yellow; Green; Green (x 1), Yellow (x 1)
Peak Wavelength 565 to 590 nm (5650 to 5900 Å)
Viewing Angle 70 degrees
Luminous Intensity 8 to 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
LED White Lighting - ASMT-QYBC-NHJ0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 3650 K
View Details