Dialight Corp. LED 3HI 2MM RED/YEL/GRN 5700100132F

Description
LED 3HI 2MM RED/YEL/GRN
Description
LED 3HI 2MM RED/YEL/GRN

Suppliers

Company
Product
Description
Supplier Links
LED 3HI 2MM RED/YEL/GRN - 204-5700100132F - Utmel Electronic Limited
Hong Kong, China
LED 3HI 2MM RED/YEL/GRN
204-5700100132F
LED 3HI 2MM RED/YEL/GRN 204-5700100132F
LED 3HI 2MM RED/YEL/GRN

LED 3HI 2MM RED/YEL/GRN

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5700100132F
Product Name LED 3HI 2MM RED/YEL/GRN
LED Type Red; Yellow; Green; Green (x 1), Red (x 1), Yellow (x 1)
Peak Wavelength 565 to 627 nm (5650 to 6270 Å)
Viewing Angle 70 degrees
Luminous Intensity 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 40 degrees
View Details
Led Light Bar, Warm Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2464 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details