Dialight Corp. LED PMI SNAP-IN GRN PVC FREE 5590202027F

Description
LED PMI SNAP-IN GRN PVC FREE
Description
LED PMI SNAP-IN GRN PVC FREE

Suppliers

Company
Product
Description
Supplier Links
LED PMI SNAP-IN GRN PVC FREE - 204-5590202027F - Utmel Electronic Limited
Hong Kong, China
LED PMI SNAP-IN GRN PVC FREE
204-5590202027F
LED PMI SNAP-IN GRN PVC FREE 204-5590202027F
LED PMI SNAP-IN GRN PVC FREE

LED PMI SNAP-IN GRN PVC FREE

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5590202027F
Product Name LED PMI SNAP-IN GRN PVC FREE
Peak Wavelength 565 nm (5650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Chip LED with reflector - SML-010PT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Green
Peak Wavelength 555 nm (5550 Å)
View Details
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details