Dialight Corp. Panel Mount Indicator, Led, 6.35Mm, Red, 1.9V; Led Color Dialight 559-6101-007F

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 1.9V; LED Color:Red; Operating Voltage:1.9VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:2.1cd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 1.9V; LED Color:Red; Operating Voltage:1.9VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:2.1cd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Red, 1.9V; Led Color Dialight - 30K3116 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Red, 1.9V; Led Color Dialight
30K3116
Panel Mount Indicator, Led, 6.35Mm, Red, 1.9V; Led Color Dialight 30K3116
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 1.9V; LED Color:Red; Operating Voltage:1.9VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:2.1cd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 1.9V; LED Color:Red; Operating Voltage:1.9VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:2.1cd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3116
Product Name Panel Mount Indicator, Led, 6.35Mm, Red, 1.9V; Led Color Dialight
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LEDs - 2557714 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
View Details
3 suppliers
LED Indication - Discrete - 1497-XZFBB74WDKR-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details