ROHM Semiconductor USA, LLC LED Indication - Discrete CSL0416WBCW1

Description
LED WHITE 2812 SMD R/A
Request a Quote Datasheet
Description
LED WHITE 2812 SMD R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-CSL0416WBCW1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0416WBCW1CT-ND
LED Indication - Discrete 846-CSL0416WBCW1CT-ND
LED WHITE 2812 SMD R/A

LED WHITE 2812 SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 846-CSL0416WBCW1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0416WBCW1TR-ND
LED Indication - Discrete 846-CSL0416WBCW1TR-ND
LED WHITE 2812 SMD R/A

LED WHITE 2812 SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 846-CSL0416WBCW1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0416WBCW1DKR-ND
LED Indication - Discrete 846-CSL0416WBCW1DKR-ND
LED WHITE 2812 SMD R/A

LED WHITE 2812 SMD R/A

Buy Now Datasheet
LEDs - 2557714 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM CSL0416WBCW1 LED

ROHM CSL0416WBCW1 LED

Supplier's Site
LEDs - 2557714P - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM CSL0416WBCW1 LED

ROHM CSL0416WBCW1 LED

Supplier's Site
Led, White, Side View, 3.2V Rohs Compliant Rohm - 54AK5535 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, Side View, 3.2V Rohs Compliant Rohm
54AK5535
Led, White, Side View, 3.2V Rohs Compliant Rohm 54AK5535
LED, WHITE, SIDE VIEW, 3.2V ROHS COMPLIANT: YES

LED, WHITE, SIDE VIEW, 3.2V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-CSL0416WBCW1CT-ND 2557714 54AK5535
Product Name LED Indication - Discrete LEDs Led, White, Side View, 3.2V Rohs Compliant Rohm
LED Package: 2-SMD, J-Lead
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
EXCELED™ Series, Chip LED with reflector - SML-012D8T - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
LED Color Lighting - 516-2002-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 628 nm (6280 Å)
View Details