SunLED Company, LLC LED Indication - Discrete XZFBB74W

Description
LED BLUE CLEAR 2SMD R/A
Request a Quote Datasheet
Description
LED BLUE CLEAR 2SMD R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZFBB74WDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZFBB74WDKR-ND
LED Indication - Discrete 1497-XZFBB74WDKR-ND
LED BLUE CLEAR 2SMD R/A

LED BLUE CLEAR 2SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 1497-XZFBB74WCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZFBB74WCT-ND
LED Indication - Discrete 1497-XZFBB74WCT-ND
LED BLUE CLEAR 2SMD R/A

LED BLUE CLEAR 2SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 1497-XZFBB74WTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZFBB74WTR-ND
LED Indication - Discrete 1497-XZFBB74WTR-ND
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZFBB74WDKR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
1W Mini High Power LED - ASMT-JH10-ARS01 - Broadcom Inc.
Specs
LED Type Red; Orange; Multi-Colored; Red-Orange
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 165 degrees
View Details
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 25 degrees
View Details