Dialight Corp. Panel Mount Indicator, Led, 6.35Mm, Red, 12V; Led Color Dialight 559-0103-007F

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mm RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, part number 30K2948, is a 6.35mm LED indicator designed for 12V DC operation. It features a red LED with a luminous intensity of 2 mcd and a forward current of 13 mA. The indicator is part of the 559 series and is RoHS compliant, ensuring it meets environmental standards. This product is suitable for applications requiring a reliable visual indication, such as in fan tray assemblies, data center infrastructure, and electronic test equipment. The snap-in mounting design allows for easy installation without additional hardware, and it is resistant to shock and vibration. The operating temperature range is from -55°C to +100°C, making it versatile for various environments. The indicator is constructed with a black housing that enhances LED contrast and meets UL94V-0 standards. It is available with straight terminals for wire wrapping or lead wires for soldering, providing flexibility in electrical connections.

Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, part number 30K2948, is a 6.35mm LED indicator designed for 12V DC operation. It features a red LED with a luminous intensity of 2 mcd and a forward current of 13 mA. The indicator is part of the 559 series and is RoHS compliant, ensuring it meets environmental standards. This product is suitable for applications requiring a reliable visual indication, such as in fan tray assemblies, data center infrastructure, and electronic test equipment. The snap-in mounting design allows for easy installation without additional hardware, and it is resistant to shock and vibration. The operating temperature range is from -55°C to +100°C, making it versatile for various environments. The indicator is constructed with a black housing that enhances LED contrast and meets UL94V-0 standards. It is available with straight terminals for wire wrapping or lead wires for soldering, providing flexibility in electrical connections.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Red, 12V; Led Color Dialight - 30K2948 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Red, 12V; Led Color Dialight
30K2948
Panel Mount Indicator, Led, 6.35Mm, Red, 12V; Led Color Dialight 30K2948
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2948
Product Name Panel Mount Indicator, Led, 6.35Mm, Red, 12V; Led Color Dialight
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
3W Tricolor High Power LED - ASMT-MT00-00001 - Broadcom Inc.
Specs
LED Type Red; Green; Blue; Multi-Colored; Tri-Color
Peak Wavelength 465 to 636 nm (4650 to 6360 Å)
Viewing Angle 120 degrees
View Details
3 suppliers