Broadcom Inc. 3W Tricolor High Power LED ASMT-MT00-00001

Description
The Moonstone Tri-Color Power LED Light Source is a high performance energy efficient, 3W LED emitter which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This gives the light source designer more freedom and flexibility.
Request a Quote Datasheet
Description
The Moonstone Tri-Color Power LED Light Source is a high performance energy efficient, 3W LED emitter which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This gives the light source designer more freedom and flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W Tricolor High Power LED - ASMT-MT00-00001 - Broadcom Inc.
San Jose, CA, USA
3W Tricolor High Power LED
ASMT-MT00-00001
3W Tricolor High Power LED ASMT-MT00-00001
The Moonstone Tri-Color Power LED Light Source is a high performance energy efficient, 3W LED emitter which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This gives the light source designer more freedom and flexibility.

The Moonstone Tri-Color Power LED Light Source is a high performance energy efficient, 3W LED emitter which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard.

The low profile package design is suitable for a wide variety of applications especially where height is a constraint.

The package is compatible with reflow soldering process. This gives the light source designer more freedom and flexibility.

Supplier's Site
LED Color Lighting - 516-2246-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-2246-2-ND
LED Color Lighting 516-2246-2-ND
LED Lighting Color Moonstone™ Red, Green, Blue (RGB) 625nm Red, 525nm Green, 460nm Blue TO-252-3, DPak (2 Leads + Tab), SC-63

LED Lighting Color Moonstone™ Red, Green, Blue (RGB) 625nm Red, 525nm Green, 460nm Blue TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Multi-Color
ASMT-MT00-00001
High Power LEDs - Multi-Color ASMT-MT00-00001
High Power LEDs - Multi-Color RGB, 3 Watt Moonstone

High Power LEDs - Multi-Color RGB, 3 Watt Moonstone

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-MT00-00001 516-2246-2-ND ASMT-MT00-00001
Product Name 3W Tricolor High Power LED LED Color Lighting High Power LEDs - Multi-Color
LED Type Red; Green; Blue; Multi-Colored; Tri-Color Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 636 nm (4650 to 6360 Å) 460 to 625 nm (4600 to 6250 Å)
Viewing Angle 120 degrees 120 degrees
Forward Current 350 milliamps 350 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
LED White Lighting - ASMT-QWBE-NFHDE-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 4750 K
View Details