Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Red, 37.5V; Led Color Dialight 556-3508-304F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 37.5V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:25.4mm; Forward Current If:20mA; Luminous Intensity:1000foot lambert; Product Range:-; Colour:Red; Forward Voltage:37.5V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 37.5V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:25.4mm; Forward Current If:20mA; Luminous Intensity:1000foot lambert; Product Range:-; Colour:Red; Forward Voltage:37.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Red, 37.5V; Led Color Dialight - 33M4265 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Red, 37.5V; Led Color Dialight
33M4265
Panel Mount Indicator, Led, 25.4Mm, Red, 37.5V; Led Color Dialight 33M4265
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 37.5V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:25.4mm; Forward Current If:20mA; Luminous Intensity:1000foot lambert; Product Range:-; Colour:Red; Forward Voltage:37.5V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 37.5V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:25.4mm; Forward Current If:20mA; Luminous Intensity:1000foot lambert; Product Range:-; Colour:Red; Forward Voltage:37.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4265
Product Name Panel Mount Indicator, Led, 25.4Mm, Red, 37.5V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details