Broadcom Inc. LED Indication - Discrete ASCKCF00-AP5R5010402

Description
LED YLW-GRN CLEAR 0603 SMD
Request a Quote Datasheet
Description
LED YLW-GRN CLEAR 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-ASCKCF00-AP5R5010402CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASCKCF00-AP5R5010402CT-ND
LED Indication - Discrete 516-ASCKCF00-AP5R5010402CT-ND
LED YLW-GRN CLEAR 0603 SMD

LED YLW-GRN CLEAR 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 516-ASCKCF00-AP5R5010402DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASCKCF00-AP5R5010402DKR-ND
LED Indication - Discrete 516-ASCKCF00-AP5R5010402DKR-ND
LED YLW-GRN CLEAR 0603 SMD

LED YLW-GRN CLEAR 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 516-ASCKCF00-AP5R5010402TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASCKCF00-AP5R5010402TR-ND
LED Indication - Discrete 516-ASCKCF00-AP5R5010402TR-ND
LED YLW-GRN CLEAR 0603 SMD

LED YLW-GRN CLEAR 0603 SMD

Buy Now Datasheet
LEDs - 2758983 - RS Components, Ltd.
Corby, Northants, United Kingdom
1608 YG

1608 YG

Supplier's Site
LEDs - 2758983P - RS Components, Ltd.
Corby, Northants, United Kingdom
1608 YG

1608 YG

Supplier's Site
LEDs - 2758982 - RS Components, Ltd.
Corby, Northants, United Kingdom
1608 YG

1608 YG

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-ASCKCF00-AP5R5010402CT-ND 2758983
Product Name LED Indication - Discrete LEDs
LED Package: 0603 (1608 Metric)
LED Type Yellow; Green
Peak Wavelength 573 nm (5730 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Led, 1W, Aveon, Red-Orange, 50Lm; Led Colour Broadcom - 36AJ8245 - Newark, An Avnet Company
Specs
LED Type Red; Orange
Peak Wavelength 615 nm (6150 Å)
Viewing Angle 140 degrees
View Details
LED White Lighting - 1416-L128-2290NA3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2200 K
View Details