Dialight Corp. Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 5510207F

Description
Manufacturer: Dialight Win Source Part Number: 1331750-5510207F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Packaging: Bulk Color: Green Voltage Rating: 2.1V Standard Package: 100 Mounting: Through Hole, Right Angle Configuration: Single Viewing Angle: 45° Millicandela Rating: 16mcd Wavelength - Peak: 563nm Current: 10mA Lens Type: Diffused, Tinted Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 551-0207F,350-1810 Base Product Number: 5510207 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 1331750-5510207F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Packaging: Bulk Color: Green Voltage Rating: 2.1V Standard Package: 100 Mounting: Through Hole, Right Angle Configuration: Single Viewing Angle: 45° Millicandela Rating: 16mcd Wavelength - Peak: 563nm Current: 10mA Lens Type: Diffused, Tinted Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 551-0207F,350-1810 Base Product Number: 5510207 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1331750-5510207F - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1331750-5510207F
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1331750-5510207F
Manufacturer: Dialight Win Source Part Number: 1331750-5510207F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Packaging: Bulk Color: Green Voltage Rating: 2.1V Standard Package: 100 Mounting: Through Hole, Right Angle Configuration: Single Viewing Angle: 45° Millicandela Rating: 16mcd Wavelength - Peak: 563nm Current: 10mA Lens Type: Diffused, Tinted Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 551-0207F,350-1810 Base Product Number: 5510207 RoHS Status: ROHS3 Compliant

Manufacturer: Dialight
Win Source Part Number: 1331750-5510207F
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Packaging: Bulk
Color: Green
Voltage Rating: 2.1V
Standard Package: 100
Mounting: Through Hole, Right Angle
Configuration: Single
Viewing Angle: 45°
Millicandela Rating: 16mcd
Wavelength - Peak: 563nm
Current: 10mA
Lens Type: Diffused, Tinted
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 551-0207F,350-1810
Base Product Number: 5510207
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1331750-5510207F
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
PSML2 series high heat dissipation chip LED - SMLK18WBNCW - ROHM Semiconductor GmbH
Specs
LED Package: 4.5x2 (t=0.7)
LED Type White
Optical Power Output 675 milliwatts
View Details
Specs
LED Package: T-1
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details