Dialight Corp. Optics - LEDs - Light Pipes - 550-5512F 550-5512F

Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172390-550-5512F Packaging: Bulk Color: Red Luminous Intensity: 125 mcd Current: 30 mA Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Clear, Diffused Alternative Parts (Cross-Reference): 5505512F; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Operating Temperature: 100 °C
Request a Quote
Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172390-550-5512F Packaging: Bulk Color: Red Luminous Intensity: 125 mcd Current: 30 mA Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Clear, Diffused Alternative Parts (Cross-Reference): 5505512F; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Operating Temperature: 100 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - 550-5512F - 1172390-550-5512F - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - 550-5512F
1172390-550-5512F
Optics - LEDs - Light Pipes - 550-5512F 1172390-550-5512F
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172390-550-5512F Packaging: Bulk Color: Red Luminous Intensity: 125 mcd Current: 30 mA Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Clear, Diffused Alternative Parts (Cross-Reference): 5505512F; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Operating Temperature: 100 °C

Manufacturer: Dialight
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1172390-550-5512F
Packaging: Bulk
Color: Red
Luminous Intensity: 125 mcd
Current: 30 mA
Number of Pins: 2
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Clear, Diffused
Alternative Parts (Cross-Reference): 5505512F;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Operating Temperature: 100 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1172390-550-5512F
Product Name Optics - LEDs - Light Pipes - 550-5512F
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Circular LED lamp - SLR-56DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers